Cynergy3 Corp. Float Switches SSF212XPM12

Description
Switch, 1/2NPT, M12 connector
Request a Quote
Description
Switch, 1/2NPT, M12 connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 7564135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
7564135
Float Switches 7564135
Switch, 1/2NPT, M12 connector

Switch, 1/2NPT, M12 connector

Supplier's Site
Float/Level Switch - 48873000 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
48873000
Float/Level Switch 48873000
SENSOR, FLOAT SWITCH, STAINLESS STEEL, 300VDC, OPERATING PRESSURE MAX:5BAR, SENSOR BODY MATERIAL:STAINLESS STEEL, OUTPUT CURRENT:500MA, PRODUCT RANGE:SSF212 SERIES, SUPPLY VOLTAGE DC MAX:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR, FLOAT SWITCH, STAINLESS STEEL, 300VDC, OPERATING PRESSURE MAX:5BAR, SENSOR BODY MATERIAL:STAINLESS STEEL, OUTPUT CURRENT:500MA, PRODUCT RANGE:SSF212 SERIES, SUPPLY VOLTAGE DC MAX:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Level Sensors Level Sensors
Product Number 7564135 48873000
Product Name Float Switches Float/Level Switch
Maximum Operating Pressure 72.52 psi (51.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
RF Capacitance Level Switch - KCAP400™ - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Measurement - Level - float-switch - 159300280 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details