Madison Company Harsh Environment Stainless Steel Level Switch M5000

Description
The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
Datasheet
Description
The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Environment Stainless Steel Level Switch - M5000 - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
M5000
Harsh Environment Stainless Steel Level Switch M5000
The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

Supplier's Site
Stainless Steel Miniature Liquid Level Float Switch - M5000 - Madison Company
Branford, CT, USA
Stainless Steel Miniature Liquid Level Float Switch
M5000
Stainless Steel Miniature Liquid Level Float Switch M5000
The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

Supplier's Site
Float/Level Switch - 11701248 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
11701248
Float/Level Switch 11701248
FLOAT SWITCH, 1/8IN THREAD, 300SPI MAX, 200F MAX, LIQUID LEVEL MINIATURE SWITCHES, 0.6 FLOAT SG, HIGH TEMP, HIGH PRESSURE, CORROSIVE CONDITIONS. FREE 2 YEAR RADWELL WARRANTY

FLOAT SWITCH, 1/8IN THREAD, 300SPI MAX, 200F MAX, LIQUID LEVEL MINIATURE SWITCHES, 0.6 FLOAT SG, HIGH TEMP, HIGH PRESSURE, CORROSIVE CONDITIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Float switch Madison M5000 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5000
Float switch Madison M5000
Top mounting float switch M5000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5000 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5000 from Madison company is a top mounting switch with a 1/8" NPT bulkhead connection.

Top mounting float switch M5000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5000 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5000 from Madison company is a top mounting switch with a 1/8" NPT bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Madison Company Radwell International Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number M5000 M5000 11701248
Product Name Harsh Environment Stainless Steel Level Switch Stainless Steel Miniature Liquid Level Float Switch Float/Level Switch Float switch Madison M5000
Device Classification Sensor Only Sensor Only Sensor System
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 300 psi (211 m H2O) 500 psi (352 m H2O) 20.6 psi (14.5 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 1919495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details