KOBOLD Instruments, Inc. Level Switch NE-1041-110AC

Description
DISCONTINUED BY MANUFACTURER, CONDUCTIVE LEVEL SWITCH, ELECTRODE RELAY, NE SERIES, SINGLE CHANNEL, SUPPLY 110 VAC 50/60 HZ, 2 VA, OUTPUT 250 VAC 5 AMP, SCREW TERMINALS, LED INDICATOR, DIN RAIL/PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONDUCTIVE LEVEL SWITCH, ELECTRODE RELAY, NE SERIES, SINGLE CHANNEL, SUPPLY 110 VAC 50/60 HZ, 2 VA, OUTPUT 250 VAC 5 AMP, SCREW TERMINALS, LED INDICATOR, DIN RAIL/PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Switch - 38569228 - Radwell International
Willingboro, NJ, United States
Level Switch
38569228
Level Switch 38569228
DISCONTINUED BY MANUFACTURER, CONDUCTIVE LEVEL SWITCH, ELECTRODE RELAY, NE SERIES, SINGLE CHANNEL, SUPPLY 110 VAC 50/60 HZ, 2 VA, OUTPUT 250 VAC 5 AMP, SCREW TERMINALS, LED INDICATOR, DIN RAIL/PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONDUCTIVE LEVEL SWITCH, ELECTRODE RELAY, NE SERIES, SINGLE CHANNEL, SUPPLY 110 VAC 50/60 HZ, 2 VA, OUTPUT 250 VAC 5 AMP, SCREW TERMINALS, LED INDICATOR, DIN RAIL/PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 38569228
Product Name Level Switch
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch - BM45 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details