Flowline, Inc. Level Sensors LV10-1301

Description
Flowline LV10-1301 Float Switch
Request a Quote
Description
Flowline LV10-1301 Float Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Sensors - 1240138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
1240138
Level Sensors 1240138
Flowline LV10-1301 Float Switch

Flowline LV10-1301 Float Switch

Supplier's Site
Level Switch - 21363152 - Radwell International
Willingboro, NJ, United States
Level Switch
21363152
Level Switch 21363152
FLOWLINE SWITCH-TEK FLOAT LIQUID LEVEL SWITCH, VERTICAL MOUNT, 4.3IN INSERTION LENGTH, 1.0IN DIAMETER SLOSH SHIELD FLOAT, POLYPROPYLENE WETTED PARTS, -40 TO 194 DEG F, 3/4IN MALE NPT PROCESS CONNECTION, SPDT REED SWITCH.. FREE 2 YEAR RADWELL WARRANTY

FLOWLINE SWITCH-TEK FLOAT LIQUID LEVEL SWITCH, VERTICAL MOUNT, 4.3IN INSERTION LENGTH, 1.0IN DIAMETER SLOSH SHIELD FLOAT, POLYPROPYLENE WETTED PARTS, -40 TO 194 DEG F, 3/4IN MALE NPT PROCESS CONNECTION, SPDT REED SWITCH.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Level Sensors Level Sensors
Product Number 1240138 21363152
Product Name Level Sensors Level Switch
Maximum Operating Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Liquid Level Gauge - KM26 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Gauge
Measuring Range 0.0 to 48 inch (0.0 to 1219 mm)
Media Type Liquid
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details