Madison Company Float/Level Switch M8800

Description
LIQUID LEVEL SWITCH, 1/4 INCH THREAD, 100 MAX PSI, 105 DEGREE F MAX, GENERAL PURPOSE, ACIDIC CONDITIONS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LIQUID LEVEL SWITCH, 1/4 INCH THREAD, 100 MAX PSI, 105 DEGREE F MAX, GENERAL PURPOSE, ACIDIC CONDITIONS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float/Level Switch - 84681548 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
84681548
Float/Level Switch 84681548
LIQUID LEVEL SWITCH, 1/4 INCH THREAD, 100 MAX PSI, 105 DEGREE F MAX, GENERAL PURPOSE, ACIDIC CONDITIONS. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SWITCH, 1/4 INCH THREAD, 100 MAX PSI, 105 DEGREE F MAX, GENERAL PURPOSE, ACIDIC CONDITIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Float switch Madison M8800 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M8800
Float switch Madison M8800
Top mounting float switch M8800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8800 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8800 from Madison company is a top mounting switch with a 1/4" NPT process connection.

Top mounting float switch M8800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8800 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8800 from Madison company is a top mounting switch with a 1/4" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Radwell International Automation24, Inc.
Product Category Level Sensors Level Sensors
Product Number 84681548
Product Name Float/Level Switch Float switch Madison M8800
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - vibration - 159300210 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details