DwyerOmega Level Switch TS-21

Description
PTC SENSOR, STAINLESS STEEL CAP MATERIAL, PVC CABLE, 10 FEET (3 METER) LENGTH, ACCURACY: +/-2°C, RESPONSE TIME: 15 SECONDS (IN AIR), PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY
Description
PTC SENSOR, STAINLESS STEEL CAP MATERIAL, PVC CABLE, 10 FEET (3 METER) LENGTH, ACCURACY: +/-2°C, RESPONSE TIME: 15 SECONDS (IN AIR), PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Switch - 79055020 - Radwell International
Willingboro, NJ, United States
Level Switch
79055020
Level Switch 79055020
PTC SENSOR, STAINLESS STEEL CAP MATERIAL, PVC CABLE, 10 FEET (3 METER) LENGTH, ACCURACY: +/-2°C, RESPONSE TIME: 15 SECONDS (IN AIR), PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY

PTC SENSOR, STAINLESS STEEL CAP MATERIAL, PVC CABLE, 10 FEET (3 METER) LENGTH, ACCURACY: +/-2°C, RESPONSE TIME: 15 SECONDS (IN AIR), PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 79055020
Product Name Level Switch
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe with Auto Calibration - Pro Auto-Cal - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Sensors - 1936739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details