Richardson RFPD Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
1 Coaxial SMT Switch
75Ω Terminated - 2200 MHz SPDT CATV UltraCMOS™ Switch Featuring Unpowered Operation. The PE42742 is an SPDT UltraCMOS™ Switch designed for Broadband applications such as CATV, DTV, Multi-Tuner DVR (Digital...
Bulk part (can buy one at a time). The PE4256 is an UltraCMOS™ Switch designed for CATV applications, covering a broad frequency range from DC up to 3000 MHz. This...
Bulk part (can buy one at a time). The PE4280 is an UltraCMOS™ Switch designed for CATV applications, covering a broad frequency range from DC up to 2.2 GHz. This...
OM8731M is a single-pole three-throw (SP3T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8731M isideally suited for...
OM8741M is a single-pole four-throw (SP4T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8741M isideally suited for...
Radiall’s TITANIUM switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over...
Reel of 200 Switches SMT
Reel of 900 Switches SMT
RF Switches
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SP4T UltraCMOS™ RF Switch. The PE42440 is a HaRP™-enhanced SP4T RF Switch developed on the UltraCMOS™ process technology. This general-purpose switch contains 4 identical RF ports and can be used...
SP4T UltraCMOS® RF Switch 100 MHz–3.0 GHz. The PE42641 is a HaRP™-enhanced SP4T RF switch developed on the UltraCMOS® process technology. This switch contains 4 identical WEDGE/CDMA compliant...
SPDT N 3GHz Fail 28 IC D-Sub
SPDT N 3GHz Fail 28 IC Diodes D-Sub
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50...
The OM8710C-66 is a dual single-pole six-throw (2XSP6T)switch with a Mobile Industry Processor Interface (MIPI). TheOM8710C-66 maintains low insertion loss and high isolationfor both transmit and receive switching paths. The...
The OM8751D is a silicon-on-insulator (SOI), single-pole,double-t hrow (SPDT) switch. The high linearity andruggedness performance and extremely low insertion lossmakes the device an ideal choice for WLAN applications suchas 802.11...
The OM8775Q-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very...
The OM8775S-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very...
The OM8790F is a Silicon On Insulator (SOI) double-pole four-throw (DP4T) switch. It is designed for diversity antenna switching applications which require very low insertion loss, high isolation and high...
The OM8790M is a Silicon On Insulator (SOI) three-polethree-thro w (3P3T) switch. It is designed for diversityantenna switching applications which require very lowinsertion loss, high isolation and high linearityperformance .
The OM8792F is a Silicon On Insulator (SOI) double-pole,double-t hrow (DPDT) switch. It is designed for diversityantenna switching applications which require very lowinsertion loss, high isolation and high linearityperformance .
The OM8795G is a Silicon on Insulator (SOI) double-pole,double-t hrow (DPDT) switch. It is designed for generalpurpose switching applications where require very lowinsertion loss, high isolation and high linearityperformance .
The PE423211 is a HaRP technology-enhanced reflective 50 Ohm SPDT RF switch designed for use in high performance ISM, WLAN 802.11 a/b/g/n/ac/ax, Bluetooth and UWB applications supporting bandwidths up to...
The PE42359 UltraCMOS® RF switch is designed to cover a broad range of applications from 10 MHz through 3 GHz. This reflective switch integrates on-board CMOS control logic with a...
The PE4239 UltraCMOS® RF switch is designed to cover a broad range of applications from DC through 3.0 GHz. This reflective switch integrates on-board CMOS control logic with a low...
The PE42412 is a HaRP™ technology-enhanced absorptive SP12T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers high isolation, low insertion loss and fast...
The PE42420 is a HaRP™ technology-enhanced absorptive SPDT RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications. It is ideal for transmit path switching,...
The PE42421 UltraCMOS® RF switch is designed to cover a broad range of applications from 10 MHz through 3000 MHz. This reflective switch integrates on-board CMOS control logic with a...
The PE42422 a HaRP technology-enhanced SPDT RF switch designed to cover a broad range of applications for 100-6000 MHz.This reflective switch integrates on-board CMOS control logic with a low voltage...
The PE42423 is a HaRP™ technology-enhanced absorptive 50 Ohm SPDT RF switch designed for use in high power and high performance WLAN 802.11 a/b/g/n/ac applications such as carrier and enterprise...
The PE42426 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in land mobile radio (LMR) and general switching applications. It delivers high linearity and excellent harmonics performance...
The PE42427 is a HaRP™ technology-enhanced SPDT RF switch designed to cover a broad range of applications from 5-6000 MHz. This reflective switch integrates on-board CMOS control logic with a...
The PE42430 is HARP-enhanced reflective SP3T RF switch developed on the UltraCMOS process technology. This tiny general purpose switch is ideal for WLAN and Bluetooth applications in the 2.4 to...
The PE42440 is a HaRP™-enhanced SP4T RF Switch developed on the UltraCMOS® process technology. This general-purpose switch contains 4 identical RF ports and can be used in a multitude of...
The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity...
The PE42462 is a HaRP™ technology-enhanced absorptive SP6T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers high isolation, low insertion loss and fast...
The PE42482 is a HaRP™ technology-enhanced absorptive SP8T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers high isolation, low insertion loss and fast...
The PE4250 is a HaRP™-enhanced Reflective SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of...
The PE4251 is a HaRP™-enhanced Absorptive SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of...
The PE42512 is a HaRP™ technology-enhanced absorptive SP12T RF switch that supports a frequency range from 9 kHz to 8 GHz. An external VSS pin is available for bypassing...
The PE42521 SPDT absorptive RF switch is designed for use in Test/ATE and other high performance wireless applications. This broadband general purpose switch maintains excellent RF performance and linearity from...
The PE42525 is a HaRP™ technology-enhanced reflective SPDT RF switch die that supports a wide frequency range from 9 kHz to 60 GHz. This wideband flip-chip switch is pin compatible...
The PE42540 is a HaRP™ technology-enhanced absorptive SP4T RF switch developed on UltraCMOS® process technology. This switch is designed specifically to support the requirements of the test equipment and ATE...
The PE42542 is a HaRPTM technology-enhanced absorptive SP4T RF switch designed for use in Test/ATE, microwave and other wireless applications. This broadband general purpose switch maintains excellent RF performance...
The PE42545 is a HaRP technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching...
The PE42546 is a HaRP technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 52 GHz. It delivers low insertion loss, fast switching...
The PE42553 is a HaRPTM technology-enhanced absorptive SPDT RF switch that supports a broad frequency range from 9 kHz to 8 GHz. This general purpose switch maintains excellent linearity,...
The PE42562 is a HaRP™ technology-enhanced absorptive SP6T RF switch that supports a frequency range from 9 kHz to 8 GHz. An external VSS pin is available for bypassing...
The PE426412 is a HaRP™ technology-enhanced absorptive SP12T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers low insertion loss, fast RF TRISE...
The PE426462 is a HaRP™ technology-enhanced absorptive SP6T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers low insertion loss, fast RF TRISE...
The PE426482 is a HaRP™ technology-enhanced absorptive SP8T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers low insertion loss, fast RF TRISE...
The PE426525 is a HaRP™ technology-enhanced reflective SPDT RF switch die that supports a wide frequency range from 9 kHz to 60 GHz. This wideband flip-chip switch is pin compatible...
The PE42724 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem, set-top box and residential gateway. It delivers high linearity,...
The PE42726 is a HaRP technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem, set-top box and residential gateway. It delivers high linearity,...
The PE42750 is an SPDT UltraCMOS® Switch designed for Broadband applications such as CATV, DTV, Multi-Tuner Digital Video Recorder (DVR ), Set-top Box, PCTV and Video Game Consoles. The PE42750...
The PE42823 is a HaRP™ technology-enhanced 50Ω SPDT RF protection switch designed for use in high power and high performance wireless infrastructure applications such as macrocells supporting frequencies up to...
The PE42850 is a HaRP™ technology-enhanced SP5T high power RF switch supporting wireless applications up to 1 GHz. It offers maximum power handling of 42.5 dBm continuous wave (CW). It...
UltraCMOS® SP5T RF Switch 450–4000 MHz. The PE42452 is a HaRP™ technology-enhanced absorptive SP5T RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications. This...
UltraCMOS® SPDT RF Switch 30 - 2700 MHz. The PE42820 is a HaRP™ technology-enhanced high power reflective SPDT RF switch designed for use in mobile radio, relay replacement and other...
UltraCMOS® SPDT RF Switch 5–2200 MHz. The PE42721 is a HaRP™ technology-enhanced absorptive 75Ω SPDT RF switch developed on the UltraCMOS® process technology. PE42721 is a highly linear device delivering...
UltraCMOS® SPDT RF Switch 9 kHz-13500 MHz. The PE42556 RF switch is designed for use in Test/ATE, cellular and other wireless applications. This broadband general purpose switch maintains excellent RF...
UltraCMOS® SP4T RF Switch 30 MHz–6 GHz. The PE42442 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF...
UltraCMOS® SP4T RF Switch 50–3000 MHz. The PE423641 is a HaRP™ technology-enhanced reflective SP4T RF switch. It has received AEC-Q100 Grade 2 certification and meets the quality and performance...
UltraCMOS® SP4T Tuning Control Switch, 5–3000 MHz. The PE613050 is an SP4T tuning control switch based on Peregrine’s UltraCMOS® technology. This highly versatile switch supports a wide variety...
UltraCMOS® SPDT RF Switch 100 MHz–6 GHz. The PE42424 is a HaRP™ technology-enhanced reflective 50Ω SPDT RF switch designed for use in high power and high performance WLAN 802.11...
UltraCMOS® SPDT RF Switch 100–6000 MHz. The PE423422 is a HaRP™ technology-enhanced reflective SPDT RF switch. It has received AEC-Q100 Grade 2 certification and meets the quality and performance...
UltraCMOS® SPDT RF Switch, 5–1794 MHz. The PE42722 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem and set-top...
UltraCMOS® SPST Tuning Control Switch, 100–3000 MHz. The PE613010 is an SPST tuning control switch based on Peregrine’s UltraCMOS® technology. This highly versatile switch supports a wide variety...
UltraCMOS® True DC RF Switch, 0 Hz–8000 MHz. The PE42020 is a HaRP™ technology-enhanced SPDT True DC RF switch that operates from zero Hertz up to 8 GHz with...

<< Prev Next >>