Richardson RFPD Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
1.0 - 20.0 GHz; 2 Watts SPDT Switch. WSPDT10180A integrates WanTcom proprietary switching technology, high frequency micro-electronic assembly techniques, and high reliability design to realize optimum insertion loss, wide frequency...
10W Broadband SPDT The TS7225K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from DC to 6GHz...
20W Broadband SPDT The TS7321K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from DC to 6GHz...
50W Peak Power Broadband SPDT The TS7224K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from DC...
MACOM's SW-283-PIN is a GaAs MMIC transfer switch package in lead-free, surface mount CR-4 ceramic style packages. SW-283-PIN offers low insertion loss, high isolation, and fast switching. This ceramic switch...
MACOM's SW-311-PIN is a GaAs FET SPST absorptive switch with integral silicon ASIC driver. Package in a 16-lead ceramic surface mount package, this device offers excellent performance and repeatability from...
MACOM's SW-313-PIN is a GaAs FET SPDT absorptive switch with integral silicon ASIC driver. Package in a 16-lead ceramic surface mount package, this device offers excellent performance and repeatability from...
MACOM's SW-314-PIN is a GaAs MMIC SP4T absorptive switch with an integral silicon ASIC driver. This device is in a 24-lead ceramic surface mount package. These switches exhibit excellent performance...
MACOM's SW-485 is a GaAs PHEMT MMIC SPDT switch in a low cost SC-70 (SOT-363) surface mount plastic package. The SW-485 is ideally suited for applications where very small size...
MACOM's SW05-0313 is a GaAs FET SPST absorptive switch with integral silicon ASIC driver. Package in a 16-lead ceramic surface mount package, this device offers excellent performance and repeatability from...
Matched GaAs SP3T Switch, 5-1500 MHz
Matched GaAs SPDT Switch, 5-2000 MHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SW-312-PIN is a GaAs FET SPDT reflective switch with integral silicon ASIC driver. Packaged in a 16-lead ceramic surface mount package, this device offers excellent performance an repeatability from DC...
SW15-0314 is a GaAs MMIC SP4T absorptive switch with an integral silicon ASIC driver. This device is in a 24-lead ceramic surface mount package. These switches exhibit excellent performance from...
The μPG2214TK is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch which was developed for mobile phone and another L, S-band application. This device can operate...
The MACOM SW-475 GaAs monolithic switch provides high isolation in a low-cost, plastic surface mount package. The SW-475 is ideal for applications across a broad range of frequencies including synthesizer...
The SKYA21054 is a single-pole, eight-throw (SP8T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKYA21054 maintains low insertion loss and...
The SKYA21062 is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data...
The TS64210L is a reflective open Single Pole Two Throw (SP2T) switch designed for antenna or filter tuning applications where high RF peak voltage handling is desired. TS64210L is suitable...
The TS7021N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. Its broadband behavior from 500MHz to 2.7GHz frequencies makes the TS7021N...
The TS7224FK is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 30MHz to 6GHz frequencies makes the...
The TS7225FK is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 10MHz to 6GHz frequencies makes the...
The TS7226K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 500M to 6GHz frequencies makes the...
The TS7242FK is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 10MHz to 3GHz frequencies makes the TS7242FK...
The TS7246K is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 10MHz to 3GHz frequencies makes the TS7246K...
The TS7321FK is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 10MHz to 6GHz frequencies makes the...
The TS7323K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 1M to 1GHz frequencies makes the...
The TS7329K is an asymmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 700MHz to 5GHz frequencies makes the...
The TS7421L is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 500MHz to 5GHz makes the TS7421L...
The TS7423L is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 30MHz to 3GHz makes the TS7423L...
The TS7441L is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30MHz to 2.5GHz frequencies makes the TS7441L...
The TS7521N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. With a simple broadband match, the TS7521N can cover 500M to...
The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent...
The TS8021N is a 2nd Generation symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. With a simple broadband match, the TS8021N can cover...
The TS8043N is a 2nd Generation symmetrical reflective Single Pole Four Throw (SP4T) switch designed for broadband, high power switching applications. With a simple broadband match, the TS8043N can cover...
The TS8242FK is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30 MHz to 5.0 GHz frequencies makes...
The TS8423K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 30MHz to 5.0GHz frequencies makes the...
The TS8441L is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30MHz to 4.0GHz frequencies makes the TS8441L...

<< Prev