pSemi RF Switches PE42726A-Z

Description
SPDT, DOCSIS3.X, REFLECTIVE RF S
Request a Quote Datasheet
Description
SPDT, DOCSIS3.X, REFLECTIVE RF S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-PE42726A-ZTR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, DOCSIS3.X, REFLECTIVE RF S

SPDT, DOCSIS3.X, REFLECTIVE RF S

Buy Now Datasheet
RF Switches - 1046-PE42726A-ZCT-ND - DigiKey
Thief River Falls, MN, United States
SPDT, DOCSIS3.X, REFLECTIVE RF S

SPDT, DOCSIS3.X, REFLECTIVE RF S

Buy Now Datasheet
RF Switches - 1046-PE42726A-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, DOCSIS3.X, REFLECTIVE RF S

SPDT, DOCSIS3.X, REFLECTIVE RF S

Buy Now Datasheet
RF and Microwave Switch - PE42726A-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42726A-Z
RF and Microwave Switch PE42726A-Z
The PE42726 is a HaRP technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem, set-top box and residential gateway. It delivers high linearity, excellent harmonics performance and high surge immunity in the 5–1794 MHz band. It also features low insertion loss and high isolation performance making the PE42726 ideal for DOCSIS 3.1 applications. The PE42726 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE42726 is a HaRP technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem, set-top box and residential gateway. It delivers high linearity, excellent harmonics performance and high surge immunity in the 5–1794 MHz band. It also features low insertion loss and high isolation performance making the PE42726 ideal for DOCSIS 3.1 applications.

The PE42726 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 1046-PE42726A-ZTR-ND PE42726A-Z
Product Name RF Switches RF and Microwave Switch
Package Type Surface Mount; 12-WFQFN Exposed Pad QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 1794 MHz 5 to 1794 MHz
Insertion Loss 0.4000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGS12P2L6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 6000 MHz
View Details
5 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details