pSemi RF and Microwave Switch PE42546A-Z

Description
The PE42546 is a HaRP technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 52 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement, 5G mmWave, microwave backhaul, radar and satellite communication applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42546 is manufactured on pSemi UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.
Request a Quote Datasheet
Description
The PE42546 is a HaRP technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 52 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement, 5G mmWave, microwave backhaul, radar and satellite communication applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42546 is manufactured on pSemi UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42546A-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42546A-Z
RF and Microwave Switch PE42546A-Z
The PE42546 is a HaRP technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 52 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement, 5G mmWave, microwave backhaul, radar and satellite communication applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42546 is manufactured on pSemi UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

The PE42546 is a HaRP technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 52 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement, 5G mmWave, microwave backhaul, radar and satellite communication applications. No blocking capacitors are required if DC voltage is not present on the RF ports.

The PE42546 is manufactured on pSemi UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

Supplier's Site Datasheet
RF Switches - 1046-PE42546A-ZTR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS SP4T RF SWITCH, 9 KHZ4

ULTRACMOS SP4T RF SWITCH, 9 KHZ4

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number PE42546A-Z 1046-PE42546A-ZTR-ND
Product Name RF and Microwave Switch RF Switches
Package Type LGA Surface Mount; 20-VFLGA Exposed Pad
Frequency Range 0.0090 to 52000 MHz 0.0090 to 52000 MHz
Insertion Loss 2.5 dB 2.9 dB
Isolation 32 dB 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
RF Coaxial Switches - NMS64 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type SP3T~SP6T
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details