pSemi RF and Microwave Switch PE42524B-X

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42524B-X - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42524B-X
RF and Microwave Switch PE42524B-X
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 1046-1136-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1136-2-ND
RF Switches 1046-1136-2-ND
RF Switch IC SPDT 40GHz 50Ohm Die

RF Switch IC SPDT 40GHz 50Ohm Die

Buy Now Datasheet
RF Switches - 1046-1136-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1136-1-ND
RF Switches 1046-1136-1-ND
RF Switch IC SPDT 40GHz 50Ohm Die

RF Switch IC SPDT 40GHz 50Ohm Die

Buy Now Datasheet
RF and Wireless - RF Switches - PE42524B-X - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE42524B-X
RF and Wireless - RF Switches PE42524B-X
IC RF SWITCH SPDT 40GHZ DIE

IC RF SWITCH SPDT 40GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number PE42524B-X 1046-1136-2-ND PE42524B-X
Product Name RF and Microwave Switch RF Switches RF and Wireless - RF Switches
Package Type Die Die
Frequency Range 10 to 40000 MHz 10 to 40000 MHz 10 to 40000 MHz
Insertion Loss 1.8 dB 5.5 dB 5.5 dB
Isolation 53 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS10STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details