pSemi RF and Microwave Switch PE42444B-Z

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42444B-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42444B-Z
RF and Microwave Switch PE42444B-Z
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 1046-PE42444B-ZTR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS SP4T RF SWITCH, 1.8 5

ULTRACMOS SP4T RF SWITCH, 1.8 5

Buy Now Datasheet
RF Switches - 1046-PE42444B-ZCT-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS SP4T RF SWITCH, 1.8 5

ULTRACMOS SP4T RF SWITCH, 1.8 5

Buy Now Datasheet
RF Switches - 1046-PE42444B-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS SP4T RF SWITCH, 1.8 5

ULTRACMOS SP4T RF SWITCH, 1.8 5

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number PE42444B-Z 1046-PE42444B-ZTR-ND
Product Name RF and Microwave Switch RF Switches
Package Type LGA Surface Mount; 20-VFLGA Exposed Pad
Frequency Range 1800 to 5000 MHz 1800 to 5000 MHz
Insertion Loss 0.4800 dB 0.6200 dB
Isolation 34 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details