MACOM RF and Microwave Switch MSWLM2420-242

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MSWLM2420-242 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MSWLM2420-242
RF and Microwave Switch MSWLM2420-242
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - MSWLM2420-242 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSWLM2420-242
RF Switches MSWLM2420-242
RF Switch IC General Purpose SPDT 50Ohm CS242

RF Switch IC General Purpose SPDT 50Ohm CS242

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MSWLM2420-242 MSWLM2420-242
Product Name RF and Microwave Switch RF Switches
Package Type Surface Mount Surface Mount
Frequency Range 2000 to 4000 MHz 2000 to 4000 MHz
Insertion Loss 0.7000 dB 1 dB
Isolation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13526-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 400 to 2700 MHz
Isolation 23 to 34 dB
View Details
4 suppliers
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
2 - 18 GHz High Power SPST Switch - QPC1030D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
2 suppliers