pSemi RF Switches PE42443A-Z

Description
ULTRACMOS SP4T RF SWITCH, 1.8 5
Request a Quote Datasheet
Description
ULTRACMOS SP4T RF SWITCH, 1.8 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-PE42443A-ZTR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS SP4T RF SWITCH, 1.8 5

ULTRACMOS SP4T RF SWITCH, 1.8 5

Buy Now Datasheet
RF and Microwave Switch - PE42443A-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42443A-Z
RF and Microwave Switch PE42443A-Z
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 1046-PE42443A-ZTR-ND PE42443A-Z
Product Name RF Switches RF and Microwave Switch
Package Type Surface Mount; 20-VFLGA Exposed Pad LGA
Operating Temperature 105 C (221 F)
Frequency Range 1800 to 5000 MHz 1800 to 5000 MHz
Insertion Loss 0.4900 dB 0.4900 dB
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details