pSemi RF and Microwave Switch PE42441E-Z

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42441E-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42441E-Z
RF and Microwave Switch PE42441E-Z
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF/IF and RFID - RF Switches - 1314976-PE42441E-Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1314976-PE42441E-Z
RF/IF and RFID - RF Switches 1314976-PE42441E-Z
Win Source Part Number: 1314976-PE42441E-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS® Package: Tape & Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 10MHz ~ 8GHz Insertion Loss: 0.8dB Isolation: 45dB Circuit: SP4T Topology: Absorptive IIP3: 58dBm RF Type: WLAN Voltage - Supply: 3V ~ 3.55V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-LGA (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: pSemi Base Product Number: PE42441

Win Source Part Number: 1314976-PE42441E-Z
Category: RF/IF and RFID>RF Switches
Series: UltraCMOS®
Package: Tape & Reel
Impedance: 50Ohm
Test Frequency: 3GHz
Frequency Range: 10MHz ~ 8GHz
Insertion Loss: 0.8dB
Isolation: 45dB
Circuit: SP4T
Topology: Absorptive
IIP3: 58dBm
RF Type: WLAN
Voltage - Supply: 3V ~ 3.55V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-LGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: pSemi
Base Product Number: PE42441

Buy Now Datasheet
RF Switches - 1046-1108-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1108-2-ND
RF Switches 1046-1108-2-ND
RF Switch IC WLAN SP4T 8GHz 50Ohm 32-LGA (5x5)

RF Switch IC WLAN SP4T 8GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet
RF Switches - 1046-1108-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1108-6-ND
RF Switches 1046-1108-6-ND
RF Switch IC WLAN SP4T 8GHz 50Ohm 32-LGA (5x5)

RF Switch IC WLAN SP4T 8GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet
RF Switches - 1046-1108-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1108-1-ND
RF Switches 1046-1108-1-ND
RF Switch IC WLAN SP4T 8GHz 50Ohm 32-LGA (5x5)

RF Switch IC WLAN SP4T 8GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet
RF Switches - PE42441E-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42441E-Z
RF Switches PE42441E-Z
RF Switch IC WLAN SP4T 8 GHz 50Ohm 32-LGA (5x5)

RF Switch IC WLAN SP4T 8 GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number PE42441E-Z 1314976-PE42441E-Z 1046-1108-2-ND PE42441E-Z
Product Name RF and Microwave Switch RF/IF and RFID - RF Switches RF Switches RF Switches
Package Type LGA Surface Mount; 32-VFLGA Exposed Pad Surface Mount
Frequency Range 10 to 8000 MHz 10 to 8000 MHz 10 to 8000 MHz
Insertion Loss 1 dB 0.8000 dB 0.8000 dB
Isolation 33 dB 45 dB 45 dB 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details