pSemi RF Switches PE42553B-Z

Description
RF Switch IC SPDT 8GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC SPDT 8GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1137-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1137-1-ND
RF Switches 1046-1137-1-ND
RF Switch IC SPDT 8GHz 50Ohm 16-QFN (3x3)

RF Switch IC SPDT 8GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1137-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1137-6-ND
RF Switches 1046-1137-6-ND
RF Switch IC SPDT 8GHz 50Ohm 16-QFN (3x3)

RF Switch IC SPDT 8GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1137-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1137-2-ND
RF Switches 1046-1137-2-ND
RF Switch IC SPDT 8GHz 50Ohm 16-QFN (3x3)

RF Switch IC SPDT 8GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Microwave Switch - PE42553B-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42553B-Z
RF and Microwave Switch PE42553B-Z
The PE42553 is a HaRPTM technology-enhanced absorptive SPDT RF switch that supports a broad frequency range from 9 kHz to 8 GHz. This general purpose switch maintains excellent linearity, high RF performance and fast settling time making this device ideal for test and measurement (T&M), automated test equipment (ATE) and other high performance wireless applications. The PE42553 is a pin-compatible version of the PE42552 with improved power handling capability of 36 dBm continuous wave (CW) and 38 dBm pulsed power in 50 Ohm at 8 GHz. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42553 is manufactured on pSemi’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate.

The PE42553 is a HaRPTM technology-enhanced absorptive SPDT RF switch that supports a broad frequency range from 9 kHz to 8 GHz. This general purpose switch maintains excellent linearity, high RF performance and fast settling time making this device ideal for test and measurement (T&M), automated test equipment (ATE) and other high performance wireless applications.

The PE42553 is a pin-compatible version of the PE42552 with improved power handling capability of 36 dBm continuous wave (CW) and 38 dBm pulsed power in 50 Ohm at 8 GHz. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42553 is manufactured on pSemi’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate.

Supplier's Site Datasheet
RF Switches - PE42553B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42553B-Z
RF Switches PE42553B-Z
RF Switch IC SPDT 8 GHz 50Ohm 16-QFN (3x3)

RF Switch IC SPDT 8 GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-1137-1-ND PE42553B-Z PE42553B-Z
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad QFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0090 to 8000 MHz 0.0090 to 8000 MHz 0.0090 to 8000 MHz
Insertion Loss 0.8500 dB 0.8000 dB 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details