Radiall RF Coaxial Switch R513F73148

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R513F73148 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R513F73148
RF Coaxial Switch R513F73148
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R513F73148-ND - DigiKey
Thief River Falls, MN, United States
DPDT TITANIUM SMA 26.5GHZ LATCHI

DPDT TITANIUM SMA 26.5GHZ LATCHI

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R513F73148 2201-R513F73148-ND
Product Name RF Coaxial Switch RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Mechanical Switch Assembly, SP16T x 2, DC - 26.5 GHz, 2U, SMA - ZT-2SP16T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF - Antenna tuners - BGSA406MN10 - BGSA406MN10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Type Single Pole Four Throw; SP4T
View Details
RF and Microwave Switch - SKY18108 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type MCM
Frequency Range 400 to 2700 MHz
Insertion Loss 0.8000 dB
View Details