SPDT RAMSES N 3GHZ FAILSAFE INDI
SPDT N 3GHz Fail 28 IC D-Sub
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R570023005-ND | R570023005 |
| Product Name | RF Switches | RF Coaxial Switch |
| Package Type | Chassis Mount | Connectorized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 3000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB |