pSemi RF/IF and RFID - RF Switches PE42820B-X

Description
Win Source Part Number: 1171601-PE42820B-X Category: RF/IF and RFID>RF Switches Series: UltraCMOS®, HaRP™ Package: Tape & Reel Standard Package: 500 Impedance: 50Ohm Test Frequency: 2.7GHz Frequency Range: 30MHz ~ 2.7GHz Insertion Loss: 0.7dB Isolation: 24dB Circuit: SPDT Topology: Reflective IIP3: 81dBm RF Type: General Purpose Voltage - Supply: 2.3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1104-1,1046-110 4-2,1046-1104-6,PE42 820MLBA-X Base Product Number: PE42820
Request a Quote Datasheet
Description
Win Source Part Number: 1171601-PE42820B-X Category: RF/IF and RFID>RF Switches Series: UltraCMOS®, HaRP™ Package: Tape & Reel Standard Package: 500 Impedance: 50Ohm Test Frequency: 2.7GHz Frequency Range: 30MHz ~ 2.7GHz Insertion Loss: 0.7dB Isolation: 24dB Circuit: SPDT Topology: Reflective IIP3: 81dBm RF Type: General Purpose Voltage - Supply: 2.3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1104-1,1046-110 4-2,1046-1104-6,PE42 820MLBA-X Base Product Number: PE42820
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1171601-PE42820B-X - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1171601-PE42820B-X
RF/IF and RFID - RF Switches 1171601-PE42820B-X
Win Source Part Number: 1171601-PE42820B-X Category: RF/IF and RFID>RF Switches Series: UltraCMOS®, HaRP™ Package: Tape & Reel Standard Package: 500 Impedance: 50Ohm Test Frequency: 2.7GHz Frequency Range: 30MHz ~ 2.7GHz Insertion Loss: 0.7dB Isolation: 24dB Circuit: SPDT Topology: Reflective IIP3: 81dBm RF Type: General Purpose Voltage - Supply: 2.3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1104-1,1046-110 4-2,1046-1104-6,PE42 820MLBA-X Base Product Number: PE42820

Win Source Part Number: 1171601-PE42820B-X
Category: RF/IF and RFID>RF Switches
Series: UltraCMOS®, HaRP™
Package: Tape & Reel
Standard Package: 500
Impedance: 50Ohm
Test Frequency: 2.7GHz
Frequency Range: 30MHz ~ 2.7GHz
Insertion Loss: 0.7dB
Isolation: 24dB
Circuit: SPDT
Topology: Reflective
IIP3: 81dBm
RF Type: General Purpose
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: 1046-1104-1,1046-1104-2,1046-1104-6,PE42820MLBA-X
Base Product Number: PE42820

Buy Now Datasheet
RF Switches - 1046-1104-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1104-6-ND
RF Switches 1046-1104-6-ND
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - 1046-1104-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1104-2-ND
RF Switches 1046-1104-2-ND
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - 1046-1104-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1104-1-ND
RF Switches 1046-1104-1-ND
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF and Microwave Switch - PE42820B-X - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42820B-X
RF and Microwave Switch PE42820B-X
UltraCMOS® SPDT RF Switch 30 - 2700 MHz. The PE42820 is a HaRP™ technology-enhanced high power reflective SPDT RF switch designed for use in mobile radio, relay replacement and other high performance wireless applications. This switch is a pin-compatible upgraded version of the PE42510A with a wider frequency and power supply range, and external negative supply option. It maintains exceptional linearity and power handling from 30 MHz through 2.7 GHz. PE42820 also features low insertion loss, high power handling, and is offered in a 32-lead 5x5 mm QFN package. In addition, no external blocking capacitors are required if 0V DC is present on the RF ports.

UltraCMOS® SPDT RF Switch 30 - 2700 MHz. The PE42820 is a HaRP™ technology-enhanced high power reflective SPDT RF switch designed for use in mobile radio, relay replacement and other high performance wireless applications. This switch is a pin-compatible upgraded version of the PE42510A with a wider frequency and power supply range, and external negative supply option. It maintains exceptional linearity and power handling from 30 MHz through 2.7 GHz. PE42820 also features low insertion loss, high power handling, and is offered in a 32-lead 5x5 mm QFN package. In addition, no external blocking capacitors are required if 0V DC is present on the RF ports.

Supplier's Site Datasheet
RF Switches - PE42820B-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42820B-X
RF Switches PE42820B-X
RF Switch IC General Purpose SPDT 2.7 GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2.7 GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 1171601-PE42820B-X 1046-1104-6-ND PE42820B-X PE42820B-X
Product Name RF/IF and RFID - RF Switches RF Switches RF and Microwave Switch RF Switches
Isolation 24 dB 24 dB 28 dB 24 dB
Impedance 50 ohms 50 ohms; 50Ohm
Package Type Surface Mount; 32-VFQFN Exposed Pad QFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details