The PE42427 is a HaRP™ technology-enhanced SPDT RF switch designed to cover a broad range of applications from 5-6000 MHz. This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no external components.
Peregrine’s HaRP technology enhancements deliver high linearity and exceptional harmonics performance. It is an innovative feature of the UltraCMOS® process, providing performance superior to GaAs with the economy and integration of conventional CMOS.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42427A-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 5 to 6000 MHz |
| Insertion Loss | 0.4000 dB |