Richardson RFPD RF and Microwave Switch PE42823A-X

Description
The PE42823 is a HaRP™ technology-enhanced 50Ω SPDT RF protection switch designed for use in high power and high performance wireless infrastructure applications such as macrocells supporting frequencies up to 6 GHz. This switch features high linearity, which remains invariant across the full supply range. The PE42823 also features exceptional isolation, fast switching time and is offered in a 16-lead 3 × 3 × 0.75 mm QFN package. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE42823 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology. Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
The PE42823 is a HaRP™ technology-enhanced 50Ω SPDT RF protection switch designed for use in high power and high performance wireless infrastructure applications such as macrocells supporting frequencies up to 6 GHz. This switch features high linearity, which remains invariant across the full supply range. The PE42823 also features exceptional isolation, fast switching time and is offered in a 16-lead 3 × 3 × 0.75 mm QFN package. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE42823 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology. Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42823A-X - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42823A-X
RF and Microwave Switch PE42823A-X
The PE42823 is a HaRP™ technology-enhanced 50Ω SPDT RF protection switch designed for use in high power and high performance wireless infrastructure applications such as macrocells supporting frequencies up to 6 GHz. This switch features high linearity, which remains invariant across the full supply range. The PE42823 also features exceptional isolation, fast switching time and is offered in a 16-lead 3 × 3 × 0.75 mm QFN package. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE42823 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology. Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE42823 is a HaRP™ technology-enhanced 50Ω SPDT RF protection switch designed for use in high power and high performance wireless infrastructure applications such as macrocells supporting frequencies up to 6 GHz.

This switch features high linearity, which remains invariant across the full supply range. The PE42823 also features exceptional isolation, fast switching time and is offered in a 16-lead 3 × 3 × 0.75 mm QFN package. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

The PE42823 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology. Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number PE42823A-X
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 700 to 6000 MHz
Insertion Loss 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5021BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 30000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5043BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 2.1 dB
View Details
RF and Microwave Switch - ADRF5347BCCZN-RL - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1800 to 3800 MHz
Insertion Loss 0.4200 dB
View Details
RF and Microwave Switch - ADRF5026BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
View Details