Richardson RFPD Broadband (75 ohm) Switch PE42721MLBA-Z

Description
UltraCMOS® SPDT RF Switch 5–2200 MHz. The PE42721 is a HaRP™ technology-enhanced absorptive 75Ω SPDT RF switch developed on the UltraCMOS® process technology. PE42721 is a highly linear device delivering high isolation and very low insertion loss performance. It is designed for broadband applications such as TV tuner modules, CATV signal switching and distribution, DTV, multi-tuner digital video recorders (DVRs) and set-top boxes. PE42721 supports +1.8V control logic and offers high ESD protection. PE42721 is pin compatible to PE42750. In addition, no blocking capacitors are required if DC voltage is not present on the RF ports. Peregrine’s HaRP™ technology enhancement is an innovative feature of the UltraCMOS® process, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
UltraCMOS® SPDT RF Switch 5–2200 MHz. The PE42721 is a HaRP™ technology-enhanced absorptive 75Ω SPDT RF switch developed on the UltraCMOS® process technology. PE42721 is a highly linear device delivering high isolation and very low insertion loss performance. It is designed for broadband applications such as TV tuner modules, CATV signal switching and distribution, DTV, multi-tuner digital video recorders (DVRs) and set-top boxes. PE42721 supports +1.8V control logic and offers high ESD protection. PE42721 is pin compatible to PE42750. In addition, no blocking capacitors are required if DC voltage is not present on the RF ports. Peregrine’s HaRP™ technology enhancement is an innovative feature of the UltraCMOS® process, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband (75 ohm) Switch - PE42721MLBA-Z - Richardson RFPD
Downers Grove, IL, United States
Broadband (75 ohm) Switch
PE42721MLBA-Z
Broadband (75 ohm) Switch PE42721MLBA-Z
UltraCMOS® SPDT RF Switch 5–2200 MHz. The PE42721 is a HaRP™ technology-enhanced absorptive 75Ω SPDT RF switch developed on the UltraCMOS® process technology. PE42721 is a highly linear device delivering high isolation and very low insertion loss performance. It is designed for broadband applications such as TV tuner modules, CATV signal switching and distribution, DTV, multi-tuner digital video recorders (DVRs) and set-top boxes. PE42721 supports +1.8V control logic and offers high ESD protection. PE42721 is pin compatible to PE42750. In addition, no blocking capacitors are required if DC voltage is not present on the RF ports. Peregrine’s HaRP™ technology enhancement is an innovative feature of the UltraCMOS® process, offering the performance of GaAs with the economy and integration of conventional CMOS.

UltraCMOS® SPDT RF Switch 5–2200 MHz. The PE42721 is a HaRP™ technology-enhanced absorptive 75Ω SPDT RF switch developed on the UltraCMOS® process technology. PE42721 is a highly linear device delivering high isolation and very low insertion loss performance. It is designed for broadband applications such as TV tuner modules, CATV signal switching and distribution, DTV, multi-tuner digital video recorders (DVRs) and set-top boxes.

PE42721 supports +1.8V control logic and offers high ESD protection. PE42721 is pin compatible to PE42750. In addition, no blocking capacitors are required if DC voltage is not present on the RF ports. Peregrine’s HaRP™ technology enhancement is an innovative feature of the UltraCMOS® process, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number PE42721MLBA-Z
Product Name Broadband (75 ohm) Switch
Package Type QFN
Frequency Range 5 to 2200 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5020BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 1.5 dB
View Details
RF Coaxial Switch - CCRT-33S7C-T - Richardson RFPD
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF and Microwave Switch - AS222-92LF - Richardson RFPD
Specs
Package Type SC-70
Frequency Range 100 to 3000 MHz
Insertion Loss 0.4500 dB
View Details
RF and Microwave Switch - ADRF5040BCPZ - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 0.0090 to 12000 MHz
Insertion Loss 1.1 dB
View Details