Radiall RF Coaxial Switch R514473617

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R514473617 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R514473617
RF Coaxial Switch R514473617
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R514473617-ND - DigiKey
Thief River Falls, MN, United States
SP6T TITANIUM SMA 20GHZ LATCHING

SP6T TITANIUM SMA 20GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R514473617 2201-R514473617-ND
Product Name RF Coaxial Switch RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-2SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS12N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 1000 MHz
Type Single Pole Twelve Throw; SP9T~SP12T
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details