Radiall RF Coaxial Switch R299137820

Description
Reel of 200 Switches SMT
Request a Quote Datasheet
Description
Reel of 200 Switches SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R299137820 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R299137820
RF Coaxial Switch R299137820
Reel of 200 Switches SMT

Reel of 200 Switches SMT

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R299137820
Product Name RF Coaxial Switch
Frequency Range 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω - PAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details