pSemi RF and Microwave Switch PE426482A-X

Description
The PE426482 is a HaRP™ technology-enhanced absorptive SP8T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers low insertion loss, fast RF TRISE/TFALL time, and high isolation in the operating temperature range from –55 °C to +125 °C. It is ideal for harsh industrial applications that require extended support in this temperature range. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE426482 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology. Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
The PE426482 is a HaRP™ technology-enhanced absorptive SP8T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers low insertion loss, fast RF TRISE/TFALL time, and high isolation in the operating temperature range from –55 °C to +125 °C. It is ideal for harsh industrial applications that require extended support in this temperature range. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE426482 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology. Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE426482A-X - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE426482A-X
RF and Microwave Switch PE426482A-X
The PE426482 is a HaRP™ technology-enhanced absorptive SP8T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers low insertion loss, fast RF TRISE/TFALL time, and high isolation in the operating temperature range from –55 °C to +125 °C. It is ideal for harsh industrial applications that require extended support in this temperature range. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE426482 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology. Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE426482 is a HaRP™ technology-enhanced absorptive SP8T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers low insertion loss, fast RF TRISE/TFALL time, and high isolation in the operating temperature range from –55 °C to +125 °C. It is ideal for harsh industrial applications that require extended support in this temperature range. No blocking capacitors are required if DC voltage is not present on the RF ports.

The PE426482 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology.

Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet
RF Switches - 1046-PE426482A-XCT-ND - DigiKey
Thief River Falls, MN, United States
SP8T, -55 TO +125 C, ABSORPTIVE

SP8T, -55 TO +125 C, ABSORPTIVE

Buy Now Datasheet
RF Switches - 1046-PE426482A-XTR-ND - DigiKey
Thief River Falls, MN, United States
SP8T, -55 TO +125 C, ABSORPTIVE

SP8T, -55 TO +125 C, ABSORPTIVE

Buy Now Datasheet
RF Switches - 1046-PE426482A-XDKR-ND - DigiKey
Thief River Falls, MN, United States
SP8T, -55 TO +125 C, ABSORPTIVE

SP8T, -55 TO +125 C, ABSORPTIVE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number PE426482A-X 1046-PE426482A-XCT-ND
Product Name RF and Microwave Switch RF Switches
Package Type QFN Surface Mount; 24-VFQFN Exposed Pad
Frequency Range 10 to 8000 MHz 10 to 8000 MHz
Insertion Loss 1 dB 2.8 dB
Isolation 47 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-50 GHz), 2 x Reflective SPDT - RC-2SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS21T - kTB Solutions
Specs
Frequency Range 0.0 to 110000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details