pSemi RF Switches PE423641MLAA-Z

Description
RF Switch IC WCDMA SP4T 3GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC WCDMA SP4T 3GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1122-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1122-1-ND
RF Switches 1046-1122-1-ND
RF Switch IC WCDMA SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC WCDMA SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1122-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1122-6-ND
RF Switches 1046-1122-6-ND
RF Switch IC WCDMA SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC WCDMA SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1122-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1122-2-ND
RF Switches 1046-1122-2-ND
RF Switch IC WCDMA SP4T 3GHz 50Ohm 16-QFN (3x3)

RF Switch IC WCDMA SP4T 3GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Microwave Switch - PE423641MLAA-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE423641MLAA-Z
RF and Microwave Switch PE423641MLAA-Z
UltraCMOS® SP4T RF Switch 50–3000 MHz. The PE423641 is a HaRP™ technology-enhanced reflective SP4T RF switch. It has received AEC-Q100 Grade 2 certification and meets the quality and performance standards that makes it suitable for use in harsh automotive environments. It is designed to cover a wide range of wireless applications from 50 MHz through 3 GHz such as cellular antenna band switching, automotive infotainment and traffic safety applications.

UltraCMOS® SP4T RF Switch 50–3000 MHz. The PE423641 is a HaRP™ technology-enhanced reflective SP4T RF switch. It has received AEC-Q100 Grade 2 certification and meets the quality and performance standards that makes it suitable for use in harsh automotive environments. It is designed to cover a wide range of wireless applications from 50 MHz through 3 GHz such as cellular antenna band switching, automotive infotainment and traffic safety applications.

Supplier's Site Datasheet
RF Switches - PE423641MLAA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE423641MLAA-Z
RF Switches PE423641MLAA-Z
RF Switch IC WCDMA SP4T 3 GHz 50Ohm 16-QFN (3x3)

RF Switch IC WCDMA SP4T 3 GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-1122-1-ND PE423641MLAA-Z PE423641MLAA-Z
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 16-WFQFN Exposed Pad QFN Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.5000 dB 0.8000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers
Waveguide Coaxial Switches - NWCSD-112-N - kTB Solutions
Specs
Frequency Range 0.0 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details