The PE42426 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in land mobile radio (LMR) and general switching applications. It delivers high linearity and excellent harmonics performance across the entire operational band. It also features low insertion loss and high isolation performance making the PE42426 ideal for general switching applications.
The PE42426 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-on-insulator
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42426A-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 5 to 6000 MHz |
| Insertion Loss | 0.4000 dB |