Richardson RFPD Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
0.01 – 2.7 GHz DPx3T Switch
0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder
0.1-3.0 GHz GaAs SPDT Switch
0.1-3.5 GHz SP3T Switch
0.1-6.0 GHz DPDT Switch
0.1-6.0 GHz GaAs SPDT Switch
0.1-6.0 GHz High Isolation SPDT Absorptive Switch. The SKY13372-467LF is a GaAs pHEMT FET high-isolation, absorptive switch. The device is an ideal component for base station applications in which synthesizer...
0.1-6.0 GHz SP3T Switch
0.5 – 6.0 GHz SPDT 10 W Switch, 50 Ohm Terminated
0.5–3.0 GHz SPST Switch, 50 Ohm Terminated
0.5–6.0 GHz SPDT Switch, 50 Ohm Terminated
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch
2.0-6.0 GHz GaAs SPDT Switch
20 MHz-3.0 GHz High Power SP4T Switch With Decoder
20 MHz-6.0 GHz GaAs SP4T Switch
20 MHz-6.0 GHz GaAs SPDT Switch
300 kHz-6.0 GHz SPDT Switch
GaAs SPDT 7 W Switch 20 MHz - 5 GHz
GaAs SPDT Switch 100 MHz–2.5 GHz
GaAs SPDT Switch 20 MHz–2.5 GHz
pHEMT 10 W SPDT Switch 20 MHz–2.5 GHz
pHEMT GaAs IC SP3T Switch 0.02-6.0 GHz
R591 RADIALL coaxial subminiature switches have a typical operating life exceeding 25 million cycles. Excellent RF & repeatability characteristics along with a guaranteed life of 10 million cycles make these...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Si834x Isolated Smart Switch The Si834x provides up to four isolated high-side or low-side switches with low RON. These switches are ideal for driving resistive and inductive loads like solenoids,...
SKY12215-478LF: 0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch. The SKY12215-478LF is a high-power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over...
SKY13453-385LF: 0.01 to 6.0 GHz Single Control SP2T Switch. The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using...
SP10T Antenna Switch Modules—With GSM Harmonic Filter
SP3T Switch for Bluetooth® and 802.11b,g
The SKY12208-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz,...
The SKY12209-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. The device operates over the 0.9 GHz...
The SKY12212-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 50 MHz to 2.7 GHz band. It features low insertion loss,...
The SKY12242-492LF is a compact, integrated high-power single-pole, double-throw (SPDT) switch with driver circuit for TD-LTE applications. The part operates with a single +5 V supply and switches with a...
The SKY12245-492LF is a compact, integrated high-power single-pole, double-throw (SPDT) PIN diode switch with driver circuit for TDD-LTE and similar applications. The part operates with a single +5 V supply...
The SKY12248-492LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD 4G and 5G applications. It can be tuned to specific RF bands within the range of 2.3 to...
The SKY13397-388LF is a double-pole, five-throw (DP5T) switch designed for broadband, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for 3G WCDMA applications.
The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it...
The SKY13415-485LF is a Single Pole, Five-Throw (SP5T) antenna switch with an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13415-485LF make it...
The SKY13416-485LF is a Single Pole, Six-Throw (SP6T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13416-485LF make it an ideal choice for main/diversity switching...
The SKY13418-485LF is a single-pole, eight-throw (SP8T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13418-485LF make it an ideal choice for main/diversity switching commonly...
The SKY13551-668LF is a dual single-pole, five-throw (2xSP5T) Mobile Industry Processor Interface (MIPI) controlled antenna switch designed specifically for receive diversity in carrier aggregation applications. The 2xSP5T switch is optimized...
The SKY13552-669LF is a dual single-pole, six-throw (2xSP6T) Mobile Industry Processor Interface (MIPI) controlled antenna switch designed specifically for receive diversity in carrier aggregation applications. The 2xSP6T switch is optimized...
The SKY13575-639LF is a dual-band single-pole, four-throw switch with an integrated 50 Ohm match on all RF output ports. External DC blocking capacitors are required on the RF paths. The...
The SKY13581-676LF is a single-pole, double-throw (SPDT) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF...
The SKY13582-676LF is a single-pole, triple-throw (SP3T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF...
The SKY13585-679LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13585-679LF maintains low insertion loss and high isolation for all...
The SKY13587-378LF is a pHEMT GaAs FET I/C switch. The switch can be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1...
The SKY13592-689LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13592-689LF maintains low insertion loss and high isolation for all...
The SKY13597-684LF is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF...
The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front-End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for...
The SKY18108-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The...
The SKY18120-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The...
The SKY19245-686LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled...
The SKY19249-686LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require ultra-low ON resistance and low OFF capacitance. Switching is controlled by...
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all...
The SKY5A1007 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input,...
The SKYA21001 is a single-pole, double-throw (SPDT) switch. The device features low insertion loss and positive voltage operation with very low DC power consumption. The SKYA21001 is manufactured in a...
The SKYA21002 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 0.1 to 3.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and...
The SKYA21012 is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1...
The SKYA21013 is a CMOS silicon-on-insulator (SOI) single-pole, double-throw (SPDT) WCDMA band switch. The high-linearity performance and low insertion loss achieved by the device makes it an ideal choice for...
The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ohm termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal...
The SKYA21037 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input...
The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all...
The SKYA21039 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 2.4 to 2.5 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and...

<< Prev Next >>