Radiall RF Coaxial Switch R514873617

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R514873617 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R514873617
RF Coaxial Switch R514873617
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R514873617-ND - DigiKey
Thief River Falls, MN, United States
SP6T TITANIUM SMA2.9 40GHZ LATCH

SP6T TITANIUM SMA2.9 40GHZ LATCH

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R514873617 2201-R514873617-ND
Product Name RF Coaxial Switch RF Switches
Frequency Range 40000 MHz 0.0 to 40000 MHz
Package Type Chassis Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details