Radiall RF Coaxial Switch R164080020

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R164080020 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R164080020
RF Coaxial Switch R164080020
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R164080020
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 448-BGSX22G6U10E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-UFLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 400 to 7125 MHz
View Details
5 suppliers
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details