UltraCMOS® SP4T Tuning Control Switch, 5–3000 MHz. The PE613050 is an SP4T tuning control switch based on Peregrine’s UltraCMOS® technology. This highly versatile switch supports a wide variety of tuning circuit topologies with emphasis on impedance matching and aperture tuning applications. PE613050 features low on-resistance and insertion loss across key cellular frequency bands from 5 to 3000 MHz.
PE613050 offers high RF power handling and ruggedness, while meeting challenging harmonic and linearity requirements enabled by Peregrine’s HaRP™ technology. With two-pin low voltage CMOS control, all decoding and biasing is integrated on-chip and no external bypassing or filtering components are required.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE613050A-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 5 to 3000 MHz |
| Insertion Loss | 0.4000 dB |