SPDT, LOW IL, REFLECTIVE, 50 RF
SPDT, LOW IL, REFLECTIVE, 50 RF
SPDT, LOW IL, REFLECTIVE, 50 RF
The PE4239 UltraCMOS® RF switch is designed to cover a broad range of applications from DC through 3.0 GHz. This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface, and can be controlled using either single-pin or complementary control inputs. Using a nominal +3V power supply voltage, a typical input 1 dB compression point of +25 dBm can be achieved.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 1046-PE4239A-ZTR-ND | PE4239A-Z |
| Product Name | RF Switches | RF and Microwave Switch |
| Package Type | Surface Mount; 6-TSSOP, SC-88, SOT-363 | SC-70 |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.9000 dB | 0.9000 dB |