The PE42440 is a HaRP™-enhanced SP4T RF Switch developed on the UltraCMOS® process technology. This general-purpose switch contains 4 identical RF ports and can be used in a multitude of applications up to 3000 MHz. It integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no DC blocking capacitors. This RoHS-compliant part is available in a standard 16-lead 3x3x0.75mm QFN package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42440MLBB-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 50 to 3000 MHz |
| Insertion Loss | 0.4500 dB |