Radiall RF Coaxial Switch R512373417

Description
Radiall’s TITANIUM switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 2.5 million switching cycles. RADIALL TITANIUM switches are perfect for automated test and measurement equipment, as well as signal monitoring devices.
Request a Quote Datasheet
Description
Radiall’s TITANIUM switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 2.5 million switching cycles. RADIALL TITANIUM switches are perfect for automated test and measurement equipment, as well as signal monitoring devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R512373417 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R512373417
RF Coaxial Switch R512373417
Radiall’s TITANIUM switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 2.5 million switching cycles. RADIALL TITANIUM switches are perfect for automated test and measurement equipment, as well as signal monitoring devices.

Radiall’s TITANIUM switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 2.5 million switching cycles. RADIALL TITANIUM switches are perfect for automated test and measurement equipment, as well as signal monitoring devices.

Supplier's Site Datasheet
RF Switches - 2201-R512373417-ND - DigiKey
Thief River Falls, MN, United States
SP4T TITANIUM SMA 6GHZ LATCHING

SP4T TITANIUM SMA 6GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R512373417 2201-R512373417-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Frequency Range 6000 MHz 0.0 to 6000 MHz
Insertion Loss 1.89 dB 0.3000 dB
Isolation 80 dB 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
Waveguide Switches - NWSD-112 - kTB Solutions
Specs
Frequency Range 7050 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details