Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch OM8790M

Description
The OM8790M is a Silicon On Insulator (SOI) three-polethree-thro w (3P3T) switch. It is designed for diversityantenna switching applications which require very lowinsertion loss, high isolation and high linearityperformance . The OM8790M is packaged in a 16 pin compact 2.0mm x2.0mm x 0.5mm size device. This offers mobile handsetdesigners a compact, easy-to-use, switch component forquick integration into multimode, multi-band systems.
Request a Quote Datasheet
Description
The OM8790M is a Silicon On Insulator (SOI) three-polethree-thro w (3P3T) switch. It is designed for diversityantenna switching applications which require very lowinsertion loss, high isolation and high linearityperformance . The OM8790M is packaged in a 16 pin compact 2.0mm x2.0mm x 0.5mm size device. This offers mobile handsetdesigners a compact, easy-to-use, switch component forquick integration into multimode, multi-band systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - OM8790M - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
OM8790M
RF and Microwave Switch OM8790M
The OM8790M is a Silicon On Insulator (SOI) three-polethree-thro w (3P3T) switch. It is designed for diversityantenna switching applications which require very lowinsertion loss, high isolation and high linearityperformance . The OM8790M is packaged in a 16 pin compact 2.0mm x2.0mm x 0.5mm size device. This offers mobile handsetdesigners a compact, easy-to-use, switch component forquick integration into multimode, multi-band systems.

The OM8790M is a Silicon On Insulator (SOI) three-polethree-throw (3P3T) switch. It is designed for diversityantenna switching applications which require very lowinsertion loss, high isolation and high linearityperformance. The OM8790M is packaged in a 16 pin compact 2.0mm x2.0mm x 0.5mm size device. This offers mobile handsetdesigners a compact, easy-to-use, switch component forquick integration into multimode, multi-band systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number OM8790M
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMSD2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details