The PE42724 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem, set-top box and residential gateway. It delivers high linearity, excellent harmonics performance and high surge immunity in the 5–1794 MHz band. It also features low insertion loss and high isolation performance making the PE42724 ideal for DOCSIS 3.1 applications.
The PE42724 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-on-insulator
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42724A-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 5 to 1794 MHz |
| Insertion Loss | 0.3000 dB |