Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SPDT, LOW IL, REFLECTIVE, 50 RF
SPDT, LOW IL, REFLECTIVE, 50 RF
SPDT, LOW IL, REFLECTIVE, 50 RF
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | PE4245A-Z | 1046-PE4245A-ZTR-ND |
| Product Name | RF and Microwave Switch | RF Switches |
| Package Type | DFN | Surface Mount; 6-VDFN Exposed Pad |
| Frequency Range | 0.0 to 4000 MHz | 0.0 to 4000 MHz |
| Insertion Loss | 0.7000 dB | 0.7000 dB |
| Isolation | 36 dB | 29 dB |