Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch OM8775S-15

Description
The OM8775S-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very high RF voltage handling capabilityThe OM8775S-15 is a 4xSPST switch with a Mobile IndustryProcessor Interface (MIPI). VDD Supply is not required inOM8775S-15. The OM8775S-15 is manufactured in acompact, 10-pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet
Description
The OM8775S-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very high RF voltage handling capabilityThe OM8775S-15 is a 4xSPST switch with a Mobile IndustryProcessor Interface (MIPI). VDD Supply is not required inOM8775S-15. The OM8775S-15 is manufactured in acompact, 10-pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - OM8775S-15 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
OM8775S-15
RF and Microwave Switch OM8775S-15
The OM8775S-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very high RF voltage handling capabilityThe OM8775S-15 is a 4xSPST switch with a Mobile IndustryProcessor Interface (MIPI). VDD Supply is not required inOM8775S-15. The OM8775S-15 is manufactured in acompact, 10-pin 1.1 x 1.5 x 0.40 mm package.

The OM8775S-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very high RF voltage handling capabilityThe OM8775S-15 is a 4xSPST switch with a Mobile IndustryProcessor Interface (MIPI). VDD Supply is not required inOM8775S-15. The OM8775S-15 is manufactured in acompact, 10-pin 1.1 x 1.5 x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number OM8775S-15
Product Name RF and Microwave Switch
Type Single Pole Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13412-487LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 30L
Frequency Range 400 to 2700 MHz
Isolation 23 to 35 dB
View Details
3 suppliers
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
5 - 6000 MHz Absorptive, High Isolation SPDT Switch - QPC6324 - Qorvo
Specs
Package Type SMT
Frequency Range 5 to 6000 MHz
Insertion Loss 0.9000 dB
View Details