Radiall
RF Coaxial Switch
R299142822W
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
R299142822W |
|
Product Name
|
RF Coaxial Switch |
|
Type
|
Single Pole Double Throw
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector
SMA
Frequency Range
0.0 to 26500 MHz
Type
2P3T
View Details
Package Type
Surface Mount; 18-UFQFN Exposed Pad
Operating Temperature
-30 to 85 C (-22 to 185 F)
Frequency Range
100 to 3800 MHz
View Details
2 suppliers
Package Type
Connectorized
Connector
SMA
Operating Temperature
0.0 to 40 C (32 to 104 F)
View Details
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details