SP4T UltraCMOS® RF Switch 100 MHz–3.0 GHz. The PE42641 is a HaRP™-enhanced SP4T RF switch developed on the UltraCMOS® process technology. This switch contains 4 identical WEDGE/CDMA compliant TX paths and can be used in various GSM and WCDMA mobile applications as well as other wireless applications up to 3000 MHz. It is also suitable for antenna band switching and switchable matching networks for cellular and non-cellular mobile applications. It integrates onboard CMOS control logic with a low voltage CMOS compatible control interface and requires no DC blocking capacitors. This RoHS-compliant part is available in a standard 3 x 3 x 0.75 mm QFN package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42641MLBD-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 100 to 3000 MHz |
| Insertion Loss | 0.5000 dB |