Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ULTRACMOS SP4T RF SWITCH, 9KHZ30
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | PE42548A-Z | 1046-PE42548A-ZTR-ND |
| Product Name | RF and Microwave Switch | RF Switches |
| Package Type | LGA | Surface Mount; 20-VFLGA Exposed Pad |
| Frequency Range | 0.0090 to 30000 MHz | 0.0090 to 30000 MHz |
| Insertion Loss | 2 dB | 2.3 dB |
| Isolation | 37 dB | 33 dB |