Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch OM8795G

Description
The OM8795G is a Silicon on Insulator (SOI) double-pole,double-t hrow (DPDT) switch. It is designed for generalpurpose switching applications where require very lowinsertion loss, high isolation and high linearityperformance . It can be used for multi-mode GSM, EDGE,WCDMA and LTE system applications. The OM8795G is controlled by a single bit controlinterface. No need for external DC blocking capacitorsunless DC is applied externally. The OM8795G ismanufactured in a compact, 10- pin 1.1 x 1.5 x 0.4 mmpackage.
Request a Quote Datasheet
Description
The OM8795G is a Silicon on Insulator (SOI) double-pole,double-t hrow (DPDT) switch. It is designed for generalpurpose switching applications where require very lowinsertion loss, high isolation and high linearityperformance . It can be used for multi-mode GSM, EDGE,WCDMA and LTE system applications. The OM8795G is controlled by a single bit controlinterface. No need for external DC blocking capacitorsunless DC is applied externally. The OM8795G ismanufactured in a compact, 10- pin 1.1 x 1.5 x 0.4 mmpackage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - OM8795G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
OM8795G
RF and Microwave Switch OM8795G
The OM8795G is a Silicon on Insulator (SOI) double-pole,double-t hrow (DPDT) switch. It is designed for generalpurpose switching applications where require very lowinsertion loss, high isolation and high linearityperformance . It can be used for multi-mode GSM, EDGE,WCDMA and LTE system applications. The OM8795G is controlled by a single bit controlinterface. No need for external DC blocking capacitorsunless DC is applied externally. The OM8795G ismanufactured in a compact, 10- pin 1.1 x 1.5 x 0.4 mmpackage.

The OM8795G is a Silicon on Insulator (SOI) double-pole,double-throw (DPDT) switch. It is designed for generalpurpose switching applications where require very lowinsertion loss, high isolation and high linearityperformance. It can be used for multi-mode GSM, EDGE,WCDMA and LTE system applications. The OM8795G is controlled by a single bit controlinterface. No need for external DC blocking capacitorsunless DC is applied externally. The OM8795G ismanufactured in a compact, 10- pin 1.1 x 1.5 x 0.4 mmpackage.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number OM8795G
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details