pSemi RF and Microwave Switch PE426525A-X

Description
The PE426525 is a HaRP™ technology-enhanced reflective SPDT RF switch die that supports a wide frequency range from 9 kHz to 60 GHz. This wideband flip-chip switch is pin compatible to the PE42524 and the PE42525. It delivers low insertion loss, fast switching time and high isolation in the operating temperature of –55 °C to +125 °C. It is ideal for applications that require extended temperature support within this range, such as harsh industrial applications. At 50 GHz, the PE426525 exhibits 1.9 dB insertion loss and 37 dB isolation. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE426525 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI) technology.
Request a Quote Datasheet
Description
The PE426525 is a HaRP™ technology-enhanced reflective SPDT RF switch die that supports a wide frequency range from 9 kHz to 60 GHz. This wideband flip-chip switch is pin compatible to the PE42524 and the PE42525. It delivers low insertion loss, fast switching time and high isolation in the operating temperature of –55 °C to +125 °C. It is ideal for applications that require extended temperature support within this range, such as harsh industrial applications. At 50 GHz, the PE426525 exhibits 1.9 dB insertion loss and 37 dB isolation. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE426525 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI) technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE426525A-X - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE426525A-X
RF and Microwave Switch PE426525A-X
The PE426525 is a HaRP™ technology-enhanced reflective SPDT RF switch die that supports a wide frequency range from 9 kHz to 60 GHz. This wideband flip-chip switch is pin compatible to the PE42524 and the PE42525. It delivers low insertion loss, fast switching time and high isolation in the operating temperature of –55 °C to +125 °C. It is ideal for applications that require extended temperature support within this range, such as harsh industrial applications. At 50 GHz, the PE426525 exhibits 1.9 dB insertion loss and 37 dB isolation. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE426525 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI) technology.

The PE426525 is a HaRP™ technology-enhanced reflective SPDT RF switch die that supports a wide frequency range from 9 kHz to 60 GHz. This wideband flip-chip switch is pin compatible to the PE42524 and the PE42525. It delivers low insertion loss, fast switching time and high isolation in the operating temperature of –55 °C to +125 °C. It is ideal for applications that require extended temperature support within this range, such as harsh industrial applications. At 50 GHz, the PE426525 exhibits 1.9 dB insertion loss and 37 dB isolation. No blocking capacitors are required if DC voltage is not present on the RF ports.

The PE426525 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI) technology.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number PE426525A-X
Product Name RF and Microwave Switch
Package Type Die
Frequency Range 0.0090 to 60000 MHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Coaxial Switches - NMSD22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details