Radiall RF Coaxial Switch R299142822

Description
RF Switches
Request a Quote
Description
RF Switches
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R299142822 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R299142822
RF Coaxial Switch R299142822
RF Switches

RF Switches

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R299142822
Product Name RF Coaxial Switch
Type Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details