The PE42850 is a HaRP™ technology-enhanced SP5T high power RF switch supporting wireless applications up to 1 GHz. It offers maximum power handling of 42.5 dBm continuous wave (CW). It delivers high linearity and excellent harmonics performance. It has both a standard and attenuated RX mode. No blocking capacitors are required if DC voltage is not present on the RF ports.
The PE42850 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-on-insulator
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42850B-X |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 30 to 1000 MHz |
| Insertion Loss | 0.5000 dB |