SP4T TITANIUM SMA 20GHZ LATCHING
Radiall’s TITANIUM switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 2.5 million switching cycles. RADIALL TITANIUM switches are perfect for automated test and measurement equipment, as well as signal monitoring devices.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R512473427-ND | R512473427 |
| Product Name | RF Switches | RF Coaxial Switch |
| Package Type | Chassis Mount | Connectorized |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | |
| Frequency Range | 0.0 to 20000 MHz | 20000 MHz |
| Insertion Loss | 0.3000 dB | 6.3 dB |