Radiall RF Coaxial Switch R302000000130

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R302000000130 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R302000000130
RF Coaxial Switch R302000000130
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R302000000130
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details