Radiall RF Switches R570013100

Description
SPDT RAMSES N 3GHZ FAILSAFE 28VD
Request a Quote Datasheet
Description
SPDT RAMSES N 3GHZ FAILSAFE 28VD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570013100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 3GHZ FAILSAFE 28VD

SPDT RAMSES N 3GHZ FAILSAFE 28VD

Buy Now Datasheet
RF Coaxial Switch - R570013100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570013100
RF Coaxial Switch R570013100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570013100-ND R570013100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12208-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 2700 MHz
Isolation 35 to 50 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details