MACOM RF and Microwave Switch MSWLM2420-242-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MSWLM2420-242-R - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MSWLM2420-242-R
RF and Microwave Switch MSWLM2420-242-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - MSWLM2420-242-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSWLM2420-242-R
RF Switches MSWLM2420-242-R
RF Switch IC General Purpose SP2T 50Ohm CS242

RF Switch IC General Purpose SP2T 50Ohm CS242

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
MSWLM2420-242-R
RF and Wireless - RF Switches MSWLM2420-242-R
IC RF SWITCH SP2T 4GHZ CS242

IC RF SWITCH SP2T 4GHZ CS242

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number MSWLM2420-242-R MSWLM2420-242-R MSWLM2420-242-R
Product Name RF and Microwave Switch RF Switches RF and Wireless - RF Switches
Package Type Surface Mount Surface Mount
Frequency Range 2000 to 4000 MHz 2000 to 4000 MHz 2000 to 4000 MHz
Insertion Loss 0.7000 dB 1 dB 1 dB
Isolation 40 dB 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
Si83416BDA-IF Isolated Smart Switch - Si83416BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 2
View Details