Radiall RF Switches R570023030

Description
SPDT RAMSES N 3GHZ FAILSAFE INDI
Request a Quote Datasheet
Description
SPDT RAMSES N 3GHZ FAILSAFE INDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570023030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 3GHZ FAILSAFE INDI

SPDT RAMSES N 3GHZ FAILSAFE INDI

Buy Now Datasheet
RF Coaxial Switch - R570023030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570023030
RF Coaxial Switch R570023030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570023030-ND R570023030
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS14MA11 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2000 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.7 to 3.8 GHz DPDT Switch Module - SKY13630-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 28L
Frequency Range 700 to 3800 MHz
Isolation 23 dB
View Details
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details